Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP4836ST1

Description
Win Source Part Number: 960905-TSOP4836ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP48 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 700 µA Sensing Distance: 24m B.P.F. Center Frequency: 36.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP4836ST1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 960905-TSOP4836ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP48 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 700 µA Sensing Distance: 24m B.P.F. Center Frequency: 36.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP4836ST1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 960905-TSOP4836ST1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
960905-TSOP4836ST1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 960905-TSOP4836ST1
Win Source Part Number: 960905-TSOP4836ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP48 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 700 µA Sensing Distance: 24m B.P.F. Center Frequency: 36.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP4836ST1 Product Status: Obsolete

Win Source Part Number: 960905-TSOP4836ST1
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP48
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Current - Supply: 700 µA
Sensing Distance: 24m
B.P.F. Center Frequency: 36.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-TSOP4836ST1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 960905-TSOP4836ST1
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details