Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP4156

Description
Win Source Part Number: 967621-TSOP4156 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP4156
Request a Quote Datasheet
Description
Win Source Part Number: 967621-TSOP4156 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP4156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 967621-TSOP4156 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
967621-TSOP4156
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 967621-TSOP4156
Win Source Part Number: 967621-TSOP4156 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP4156

Win Source Part Number: 967621-TSOP4156
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tube
Orientation: Side View
Standard Package: 2,160
Current - Supply: 700 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 56.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP4156

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 967621-TSOP4156
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 2006105 - RS Components, Ltd.
Specs
Package / Mounting To-5
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details