Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4136 TSOP4136

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274847-TSOP4136 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274847-TSOP4136 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4136 - 1274847-TSOP4136 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4136
1274847-TSOP4136
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4136 1274847-TSOP4136
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274847-TSOP4136 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274847-TSOP4136
Packaging: Tube
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 700μA
Sensing Distance: 45m
B.P.F. Center Frequency: 36.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274847-TSOP4136
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4136
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1266ELHLT-SO3-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2238576 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details