Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101510-TSOP4038
Length: 6 mm
Mounting: SMD (SMT)
Power Dissipation: 10 mW
Viewing Angle: 45 °
Height: 6.95 mm
Number of Pins: 3
Output Current: 5 mA
Wavelength: 950 nm
Width: 5.6 mm
Categories: OEM Parts(T-Z)
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 950 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101510-TSOP4038 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSOP4038 |