Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438 TSOP39438

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274846-TSOP39438 Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274846-TSOP39438 Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438 - 1274846-TSOP39438 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438
1274846-TSOP39438
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438 1274846-TSOP39438
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274846-TSOP39438 Packaging: Bulk Mounting Style: Through Hole Orientation: Top View Supply Current: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274846-TSOP39438
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Top View
Supply Current: 450μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,400
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274846-TSOP39438
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39438
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16090-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details