Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39338 TSOP39338

Description
Manufacturer: Vishay Win Source Part Number: 901455-TSOP39338 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP39338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 751-1390-5, 751-1390-5-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901455-TSOP39338 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP39338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 751-1390-5, 751-1390-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39338 - 901455-TSOP39338 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39338
901455-TSOP39338
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39338 901455-TSOP39338
Manufacturer: Vishay Win Source Part Number: 901455-TSOP39338 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP39338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 751-1390-5, 751-1390-5-ND

Manufacturer: Vishay
Win Source Part Number: 901455-TSOP39338
Operating Temperature Range: -25°C ~ 85°C
Features: Remote Receiver Sensor 38.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP39338
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 751-1390-5, 751-1390-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901455-TSOP39338
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39338
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49632MXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details