Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP38538

Description
Win Source Part Number: 1101508-TSOP38538 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 1,500 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP38236; TSOP38256; TSOP38156; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP38538
Request a Quote Datasheet
Description
Win Source Part Number: 1101508-TSOP38538 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 1,500 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP38236; TSOP38256; TSOP38156; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP38538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1101508-TSOP38538 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1101508-TSOP38538
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1101508-TSOP38538
Win Source Part Number: 1101508-TSOP38538 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 1,500 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP38236; TSOP38256; TSOP38156; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP38538

Win Source Part Number: 1101508-TSOP38538
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Side View
Standard Package: 1,500
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TSOP38236; TSOP38256; TSOP38156;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP38538

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1101508-TSOP38538
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966V-1G - TLE4966V-1G - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details