Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38456 TSOP38456

Description
Manufacturer: Vishay Win Source Part Number: 937785-TSOP38456 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38456 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937785-TSOP38456 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38456 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38456 - 937785-TSOP38456 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38456
937785-TSOP38456
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38456 937785-TSOP38456
Manufacturer: Vishay Win Source Part Number: 937785-TSOP38456 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38456 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937785-TSOP38456
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP38456
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937785-TSOP38456
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38456
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49632MXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For industry - S13434-2496 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details