Manufacturer: Vishay
Win Source Part Number: 092269-TSOP38338
Category: Sensors Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Standard Package: 1500
Catalog: TSOP381 TSOP383 and TSOP393
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 450µA
Family Name: TSOP38338
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Alternative Parts (Cross-Reference): IRM-56384;
Introduction Date: October 07, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092269-TSOP38338 |
| Product Name | Sensors Transducers |