Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38240SB1 TSOP38240SB1

Description
Manufacturer: Vishay Win Source Part Number: 937782-TSOP38240SB1 Series: TSOP382 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937782-TSOP38240SB1 Series: TSOP382 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38240SB1 - 937782-TSOP38240SB1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38240SB1
937782-TSOP38240SB1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38240SB1 937782-TSOP38240SB1
Manufacturer: Vishay Win Source Part Number: 937782-TSOP38240SB1 Series: TSOP382 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 937782-TSOP38240SB1
Series: TSOP382
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 40.0kHz 24m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937782-TSOP38240SB1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38240SB1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998S3CHAMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details