Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238 TSOP38238

Description
Manufacturer: Vishay Win Source Part Number: 091716-TSOP38238 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP38238 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Security
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 091716-TSOP38238 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP38238 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238 - 091716-TSOP38238 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238
091716-TSOP38238
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238 091716-TSOP38238
Manufacturer: Vishay Win Source Part Number: 091716-TSOP38238 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP38238 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Security

Manufacturer: Vishay
Win Source Part Number: 091716-TSOP38238
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Family Name: TSOP38238
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 450μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): IRM-56384;
Introduction Date: October 07, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Security

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 091716-TSOP38238
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38238
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE4961-4M - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details