Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236 TSOP38236

Description
Manufacturer: Vishay Win Source Part Number: 057163-TSOP38236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057163-TSOP38236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236 - 057163-TSOP38236 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236
057163-TSOP38236
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236 057163-TSOP38236
Manufacturer: Vishay Win Source Part Number: 057163-TSOP38236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057163-TSOP38236
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 450μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057163-TSOP38236
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1067692-KP254XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details