Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP38236

Description
SENSOR REMOTE REC 36.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP38236-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It demonstrates immunity to noise from various sources, such as lamps and Wi-Fi, which enhances its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP38236-ND is not qualified for automotive specifications and is intended for general remote control applications.

Datasheet Summary
Powered by GS/AI

The TSOP38236-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It demonstrates immunity to noise from various sources, such as lamps and Wi-Fi, which enhances its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP38236-ND is not qualified for automotive specifications and is intended for general remote control applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP38236-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP38236-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP38236-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP38236-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 400 to 1100 nm (4000 to 11000 Å)
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-2170-1-ND - DigiKey
Specs
Output Type Voltage Output
Package Type 10-SMD Module
Spectral Response 550 nm (5500 Å)
View Details