Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38140 TSOP38140

Description
Manufacturer: Vishay Win Source Part Number: 937781-TSOP38140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937781-TSOP38140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38140 - 937781-TSOP38140 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38140
937781-TSOP38140
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38140 937781-TSOP38140
Manufacturer: Vishay Win Source Part Number: 937781-TSOP38140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP38140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937781-TSOP38140
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 40.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP38140
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937781-TSOP38140
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38140
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers