Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37436TT1 TSOP37436TT1

Description
Manufacturer: Vishay Win Source Part Number: 1114771-TSOP37436TT1 Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1114771-TSOP37436TT1 Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37436TT1 - 1114771-TSOP37436TT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37436TT1
1114771-TSOP37436TT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37436TT1 1114771-TSOP37436TT1
Manufacturer: Vishay Win Source Part Number: 1114771-TSOP37436TT1 Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1114771-TSOP37436TT1
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1114771-TSOP37436TT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37436TT1
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Digital Temperature Sensors - 10208996-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details