Win Source Part Number: 975603-TSOP37336TT1
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel (TR)
Orientation: Side or Top View
Standard Package: 1,800
Mounting: SMD (SMT)
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 36.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP37336
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 975603-TSOP37336TT1 |
| Product Name | Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver |
| Package / Mounting | Surface Mount (SMD) |