Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37238HTT1 TSOP37238HTT1

Description
Manufacturer: Vishay Win Source Part Number: 937780-TSOP37238HTT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP37238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937780-TSOP37238HTT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP37238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37238HTT1 - 937780-TSOP37238HTT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37238HTT1
937780-TSOP37238HTT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37238HTT1 937780-TSOP37238HTT1
Manufacturer: Vishay Win Source Part Number: 937780-TSOP37238HTT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP37238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937780-TSOP37238HTT1
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP37238
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937780-TSOP37238HTT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP37238HTT1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Gmr Angle Sensor, Tssop Rohs Compliant Infineon - 39AH9333 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details