Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TT TSOP36238TT

Description
Manufacturer: Vishay Win Source Part Number: 043373-TSOP36238TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043373-TSOP36238TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TT - 043373-TSOP36238TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TT
043373-TSOP36238TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TT 043373-TSOP36238TT
Manufacturer: Vishay Win Source Part Number: 043373-TSOP36238TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043373-TSOP36238TT
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP6238TR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 043373-TSOP36238TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TT
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - MC10116FNR2 - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
RF and Wireless - RF Receivers - 1351981-RXD-418-KH2 - Win Source Electronics
Specs
Package Type 28-SMD, No Lead
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Sensitivity -112 dBm
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details