Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TR TSOP36238TR

Description
Manufacturer: Vishay Win Source Part Number: 035357-TSOP36238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: TSOP36238__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238; TSOP36238TT; TSOP6238TR; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035357-TSOP36238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: TSOP36238__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238; TSOP36238TT; TSOP6238TR; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TR - 035357-TSOP36238TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TR
035357-TSOP36238TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TR 035357-TSOP36238TR
Manufacturer: Vishay Win Source Part Number: 035357-TSOP36238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Family Name: TSOP36238__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238; TSOP36238TT; TSOP6238TR; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 035357-TSOP36238TR
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Family Name: TSOP36238__
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): TSOP36238; TSOP36238TT; TSOP6238TR;
Introduction Date: May 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035357-TSOP36238TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221ELHLT-T - 858816-A1221ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S5931-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details