Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36230TR TSOP36230TR

Description
Manufacturer: Vishay Win Source Part Number: 937779-TSOP36230TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 30.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36230 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937779-TSOP36230TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 30.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36230 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36230TR - 937779-TSOP36230TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36230TR
937779-TSOP36230TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36230TR 937779-TSOP36230TR
Manufacturer: Vishay Win Source Part Number: 937779-TSOP36230TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 30.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36230 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937779-TSOP36230TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 30.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP36230
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937779-TSOP36230TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36230TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details