Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36140TT TSOP36140TT

Description
Manufacturer: Vishay Win Source Part Number: 057158-TSOP36140TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057158-TSOP36140TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36140TT - 057158-TSOP36140TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36140TT
057158-TSOP36140TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36140TT 057158-TSOP36140TT
Manufacturer: Vishay Win Source Part Number: 057158-TSOP36140TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057158-TSOP36140TT
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 40.0kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057158-TSOP36140TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36140TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1023310-KP234XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Line sensors, For spectrophotometry - S3904-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details