Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TR TSOP36136TR

Description
Manufacturer: Vishay Win Source Part Number: 057155-TSOP36136TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36136__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP36136; TSOP36136TT; TSOP6136TR; TSOP6136; Introduction Date: January 31, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057155-TSOP36136TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36136__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP36136; TSOP36136TT; TSOP6136TR; TSOP6136; Introduction Date: January 31, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TR - 057155-TSOP36136TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TR
057155-TSOP36136TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TR 057155-TSOP36136TR
Manufacturer: Vishay Win Source Part Number: 057155-TSOP36136TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36136__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP36136; TSOP36136TT; TSOP6136TR; TSOP6136; Introduction Date: January 31, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057155-TSOP36136TR
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Family Name: TSOP36136__
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Alternative Parts (Cross-Reference): TSOP36136; TSOP36136TT; TSOP6136TR; TSOP6136;
Introduction Date: January 31, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057155-TSOP36136TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Gas sensors - CO2 sensors - PASCO2V15 - PASCO2V15 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 3.3 to 5 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJELPGMQ1 - 917239-DRV5033AJELPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details