Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36133TT TSOP36133TT

Description
Manufacturer: Vishay Win Source Part Number: 057154-TSOP36133TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 33.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057154-TSOP36133TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 33.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36133TT - 057154-TSOP36133TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36133TT
057154-TSOP36133TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36133TT 057154-TSOP36133TT
Manufacturer: Vishay Win Source Part Number: 057154-TSOP36133TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 33.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057154-TSOP36133TT
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 33.0kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057154-TSOP36133TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36133TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346668 - RS Components, Ltd.
Specs
Package / Mounting Module
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers