Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991309-TSOP35D25TT
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Viewing Angle: 50 °
Output Current: 5 mA
Categories: OEM Parts(T-Z)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Nominal Supply Current: 450 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991309-TSOP35D25TT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSOP35D25TT |