Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008246-TSOP35338TR
Packaging: Cut Tape
Length: 7.2 mm
Number of Pins: 4
Output Current: 5 mA
Width: 5.3 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 350 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008246-TSOP35338TR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSOP35338TR |