Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188139-TSOP35238TT
Packaging: Tape & Reel
Operating Supply Voltage: 5.5 V
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188139-TSOP35238TT |
| Product Name | Custom Parts - Custom Parts (S - T) - TSOP35238TT |