Vishay Intertechnology, Inc. Infrared Receivers 2.7-5.5V 56kHz TSOP34856

Description
Infrared Receivers 2.7-5.5V 56kHz
Description
Infrared Receivers 2.7-5.5V 56kHz

Suppliers

Company
Product
Description
Supplier Links
Infrared Receivers 2.7-5.5V 56kHz - 879-TSOP34856 - Utmel Electronic Limited
Hong Kong, China
Infrared Receivers 2.7-5.5V 56kHz
879-TSOP34856
Infrared Receivers 2.7-5.5V 56kHz 879-TSOP34856
Infrared Receivers 2.7-5.5V 56kHz

Infrared Receivers 2.7-5.5V 56kHz

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Receivers
Product Number 879-TSOP34856
Product Name Infrared Receivers 2.7-5.5V 56kHz
Package Type SIP
Features RoHS
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -95 dBm
Operating Frequency 418 MHz
View Details
Wireless Receiver - RF Rx SW868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details