Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34838 TSOP34838

Description
Manufacturer: Vishay Win Source Part Number: 026259-TSOP34838 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Family Name: TSOP34838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; TSOP34838T; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 026259-TSOP34838 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Family Name: TSOP34838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; TSOP34838T; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34838 - 026259-TSOP34838 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34838
026259-TSOP34838
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34838 026259-TSOP34838
Manufacturer: Vishay Win Source Part Number: 026259-TSOP34838 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Family Name: TSOP34838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; TSOP34838T; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 026259-TSOP34838
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Family Name: TSOP34838
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 450μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): IRM-56384; TSOP34838T;
Introduction Date: January 31, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver - TSOP34838 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver
TSOP34838
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver TSOP34838
38kHz 45m 450uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS

38kHz 45m 450uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category RF Receivers RF Receivers
Product Number 026259-TSOP34838 TSOP34838
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34838 Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver
Package Type Through Hole
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SR-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details