Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34436 TSOP34436

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274839-TSOP34436 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274839-TSOP34436 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34436 - 1274839-TSOP34436 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34436
1274839-TSOP34436
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34436 1274839-TSOP34436
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274839-TSOP34436 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274839-TSOP34436
Packaging: Tube
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 36.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274839-TSOP34436
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34436
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1230-030D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motion Sensor ICs - 2377648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details