Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34340 TSOP34340

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274838-TSOP34340 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274838-TSOP34340 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34340 - 1274838-TSOP34340 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34340
1274838-TSOP34340
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34340 1274838-TSOP34340
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274838-TSOP34340 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274838-TSOP34340
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 40.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274838-TSOP34340
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34340
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347151-A1319LLHLX-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers