Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101505-TSOP34338SS1
Orientation: Side View
Contact Plating: Tin
Operating Supply Voltage: 5.5 V
Number of Pins: 3
Output Current: 5 mA
Sensing Distance: 45 m
Categories: OEM Parts(T-Z)
Operating Supply Current: 450 µA
Alternative Parts (Cross-Reference): TSOP34838; TSOP31236; TSOP31238;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8541409500
Nominal Supply Current: 350 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101505-TSOP34338SS1VF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSOP34338SS1VF |