Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34333 TSOP34333

Description
Manufacturer: Vishay Win Source Part Number: 937772-TSOP34333 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP34333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937772-TSOP34333 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP34333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34333 - 937772-TSOP34333 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34333
937772-TSOP34333
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34333 937772-TSOP34333
Manufacturer: Vishay Win Source Part Number: 937772-TSOP34333 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP34333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937772-TSOP34333
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 33.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP34333
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937772-TSOP34333
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34333
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 - TLE4997E2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
2 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16091-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details