Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34156 TSOP34156

Description
Manufacturer: Vishay Win Source Part Number: 937771-TSOP34156 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP34156 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937771-TSOP34156 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP34156 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34156 - 937771-TSOP34156 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34156
937771-TSOP34156
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34156 937771-TSOP34156
Manufacturer: Vishay Win Source Part Number: 937771-TSOP34156 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP34156 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937771-TSOP34156
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 45m Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TSOP34156
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937771-TSOP34156
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34156
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2441856P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details