Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33336CA1F TSOP33336CA1F

Description
Manufacturer: Vishay Win Source Part Number: 937770-TSOP33336CA1F Series: TSOP33336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937770-TSOP33336CA1F Series: TSOP33336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33336CA1F - 937770-TSOP33336CA1F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33336CA1F
937770-TSOP33336CA1F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33336CA1F 937770-TSOP33336CA1F
Manufacturer: Vishay Win Source Part Number: 937770-TSOP33336CA1F Series: TSOP33336 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Vishay
Win Source Part Number: 937770-TSOP33336CA1F
Series: TSOP33336
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937770-TSOP33336CA1F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP33336CA1F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1336570-KP253XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
InGaAs image sensors, Line sensors - G17225-512DE - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details