Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32538 TSOP32538

Description
Manufacturer: Vishay Win Source Part Number: 901451-TSOP32538 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP32538 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901451-TSOP32538 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP32538 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32538 - 901451-TSOP32538 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32538
901451-TSOP32538
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32538 901451-TSOP32538
Manufacturer: Vishay Win Source Part Number: 901451-TSOP32538 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP32538 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901451-TSOP32538
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP32538
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901451-TSOP32538
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32538
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details