Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SI1F TSOP32338SI1F

Description
Manufacturer: Vishay Win Source Part Number: 937765-TSOP32338SI1F Series: TSOP323 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937765-TSOP32338SI1F Series: TSOP323 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SI1F - 937765-TSOP32338SI1F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SI1F
937765-TSOP32338SI1F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SI1F 937765-TSOP32338SI1F
Manufacturer: Vishay Win Source Part Number: 937765-TSOP32338SI1F Series: TSOP323 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000

Manufacturer: Vishay
Win Source Part Number: 937765-TSOP32338SI1F
Series: TSOP323
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 30m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937765-TSOP32338SI1F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SI1F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1210ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details