Manufacturer: Vishay
Win Source Part Number: 004605-TSOP32338LL1F
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Series: *
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 450μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004605-TSOP32338LL1F |
| Product Name | Sensors,Transducers |