Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148903-TSOP32336SS1
Length: 6 mm
Operating Supply Voltage: 5.5 V
Height: 6.95 mm
Number of Pins: 3
Output Current: 5 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148903-TSOP32336SS1F |
| Product Name | Custom Parts - Custom Parts (S - T) - TSOP32336SS1F |