Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32240 TSOP32240

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812869-TSOP32240 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812869-TSOP32240 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32240 - 812869-TSOP32240 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32240
812869-TSOP32240
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32240 812869-TSOP32240
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812869-TSOP32240 Packaging: Tube Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 812869-TSOP32240
Packaging: Tube
Mounting Style: Through Hole
Orientation: Side View
Current - Supply: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 40.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 812869-TSOP32240
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32240
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details
Temperature Sensor Modules - MD-0003 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
5 suppliers