Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP32238VM1

Description
Win Source Part Number: 981758-TSOP32238VM1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP322 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP32238VM1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 981758-TSOP32238VM1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP322 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP32238VM1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 981758-TSOP32238VM1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
981758-TSOP32238VM1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 981758-TSOP32238VM1
Win Source Part Number: 981758-TSOP32238VM1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP322 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP32238VM1 Product Status: Obsolete

Win Source Part Number: 981758-TSOP32238VM1
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP322
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Current - Supply: 350 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-TSOP32238VM1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 981758-TSOP32238VM1
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Temperature Sensor Modules - MD-0003 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details