Vishay Intertechnology, Inc. Sensors,Transducers TSOP32238VI1G

Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004604-TSOP32238VI1G Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Series: * Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004604-TSOP32238VI1G Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Series: * Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004604-TSOP32238VI1G - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004604-TSOP32238VI1G
Sensors,Transducers 004604-TSOP32238VI1G
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004604-TSOP32238VI1G Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Series: * Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 450μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay-Semiconductor-Opto-Division
Win Source Part Number: 004604-TSOP32238VI1G
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Series: *
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 450μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004604-TSOP32238VI1G
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data