Manufacturer: Vishay-Semiconductor
Win Source Part Number: 004602-TSOP32238QJ1
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Series: *
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 450μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004602-TSOP32238QJ1 |
| Product Name | Sensors,Transducers |