Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP32140

Description
Win Source Part Number: 1101503-TSOP32140 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 90 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP31238; TSOP34138; TSOP4840TSOP32140.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: Q4120588 Base Product Number: TSOP32140
Request a Quote Datasheet
Description
Win Source Part Number: 1101503-TSOP32140 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 90 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP31238; TSOP34138; TSOP4840TSOP32140.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: Q4120588 Base Product Number: TSOP32140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1101503-TSOP32140 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1101503-TSOP32140
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1101503-TSOP32140
Win Source Part Number: 1101503-TSOP32140 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 90 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 40.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP31238; TSOP34138; TSOP4840TSOP32140.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: Q4120588 Base Product Number: TSOP32140

Win Source Part Number: 1101503-TSOP32140
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tube
Orientation: Side View
Standard Package: 90
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 40.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TSOP31238; TSOP34138; TSOP4840TSOP32140.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: Q4120588
Base Product Number: TSOP32140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1101503-TSOP32140
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 - 900416-TMP101NAQDBVRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details