Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31438 TSOP31438

Description
Manufacturer: Vishay Win Source Part Number: 937762-TSOP31438 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP31438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937762-TSOP31438 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP31438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31438 - 937762-TSOP31438 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31438
937762-TSOP31438
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31438 937762-TSOP31438
Manufacturer: Vishay Win Source Part Number: 937762-TSOP31438 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP31438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937762-TSOP31438
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP31438
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937762-TSOP31438
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31438
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1318LUA-2-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details