Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
VISHAY PRECISION GROUP
TSOP31438 -- IR RECEIVERS
Vishay Precision Group
IR Receivers
TSOP31438
Description
IR Receiver Module 38KHz 45m Noisy 3-Pin
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IR Receiver Module 38KHz 45m Noisy 3-Pin
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IR Receivers
7733750
IR Receivers
7733750
IR Receiver Module 38KHz 45m Noisy 3-Pin
IR Receiver Module 38KHz 45m Noisy 3-Pin
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
IR Receivers
1451824
IR Receivers
1451824
IR Receiver Module 38KHz 45m Noisy 3-Pin
IR Receiver Module 38KHz 45m Noisy 3-Pin
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Photoelectric Sensors
Product Number
7733750
Product Name
IR Receivers
Beam Type
Infrared
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
Proximity Sensors
B5W-LB1112-1
View Details
2
suppliers
Fargo Controls, Inc.
18 mm Metal Housing Photelectric Sensor, DC
S4460
Specs
Body Shape
Cylindrical
Operation Distance
197 inch (5000 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Locon Sensor Systems, Inc.
Cylindrical Photoelectric Sensors
Series 1120
Specs
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
SICK
Photoelectric Sensors
1041380
Specs
Body Shape
Rectangular; Other; Block
Operation Distance
1.38 to 13.78 inch (35 to 350 mm)
Power Requirements
DC Powered
View Details
2
suppliers