Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31236 TSOP31236

Description
Manufacturer: Vishay Win Source Part Number: 382665-TSOP31236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP31236 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): IRM-56384; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 382665-TSOP31236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP31236 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): IRM-56384; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31236 - 382665-TSOP31236 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31236
382665-TSOP31236
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31236 382665-TSOP31236
Manufacturer: Vishay Win Source Part Number: 382665-TSOP31236 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP31236 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): IRM-56384; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 382665-TSOP31236
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Family Name: TSOP31236
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Alternative Parts (Cross-Reference): IRM-56384;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 382665-TSOP31236
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP31236
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LUATN-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details