Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP31140

Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP31140-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, enhancing noise suppression while balancing code compatibility. The device integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP31140-ND is capable of receiving signals at a carrier frequency of 40 kHz and has a transmission distance of up to 45 meters under optimal conditions. It is important to note that this product has not been qualified for automotive specifications.

Datasheet Summary
Powered by GS/AI

The TSOP31140-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, enhancing noise suppression while balancing code compatibility. The device integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP31140-ND is capable of receiving signals at a carrier frequency of 40 kHz and has a transmission distance of up to 45 meters under optimal conditions. It is important to note that this product has not been qualified for automotive specifications.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP31140-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP31140-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP31140-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP31140-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type TO-72 --- 4 leads
View Details
Cellestial CES Light Sensor - CES-I - PLC-Multipoint, Inc.
Specs
Module Type PN Photodiode
Output Type Voltage Output
Window Material Clear
View Details