Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP31130

Description
Win Source Part Number: 1140896-TSOP31130 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP31130
Request a Quote Datasheet
Description
Win Source Part Number: 1140896-TSOP31130 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP31130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1140896-TSOP31130 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1140896-TSOP31130
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1140896-TSOP31130
Win Source Part Number: 1140896-TSOP31130 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tube Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP31130

Win Source Part Number: 1140896-TSOP31130
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tube
Orientation: Side View
Standard Package: 1,000
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 30.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP31130

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1140896-TSOP31130
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533846 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
InGaAs image sensors, Line sensors - G17225-1024DK - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details