Vishay Intertechnology, Inc. Sensors,Transducers TSOP2438SB1

Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004596-TSOP2438SB1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004596-TSOP2438SB1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004596-TSOP2438SB1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004596-TSOP2438SB1
Sensors,Transducers 004596-TSOP2438SB1
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004596-TSOP2438SB1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay-Semiconductor-Opto-Division
Win Source Part Number: 004596-TSOP2438SB1
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 0.7mA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 004596-TSOP2438SB1
Product Name Sensors,Transducers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details
RF Transceiver Modules and Modems - 745-1054-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
3 suppliers