Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2140 TSOP2140

Description
Manufacturer: Vishay Win Source Part Number: 901449-TSOP2140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP2140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901449-TSOP2140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP2140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2140 - 901449-TSOP2140 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2140
901449-TSOP2140
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2140 901449-TSOP2140
Manufacturer: Vishay Win Source Part Number: 901449-TSOP2140 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 45m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP2140 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901449-TSOP2140
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 40.0kHz 45m Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TSOP2140
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901449-TSOP2140
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2140
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers